Huntec, Inc. P4 ATX 400W UL/CSA, EPS version, Dual Fans ATX-4001-A

Description
ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX OUTPUT: 240W MTBF: 100,000 HRS AT 80% LOAD DUAL BALL BEARING FANS OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/TUV/CE/CB
Description
ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX OUTPUT: 240W MTBF: 100,000 HRS AT 80% LOAD DUAL BALL BEARING FANS OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/TUV/CE/CB

Suppliers

Company
Product
Description
Supplier Links
P4 ATX 400W UL/CSA, EPS version, Dual Fans - ATX-4001-A - Huntec, Inc.
Chino, CA, USA
P4 ATX 400W UL/CSA, EPS version, Dual Fans
ATX-4001-A
P4 ATX 400W UL/CSA, EPS version, Dual Fans ATX-4001-A
ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX OUTPUT: 240W MTBF: 100,000 HRS AT 80% LOAD DUAL BALL BEARING FANS OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/TUV/CE/CB

ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX OUTPUT: 240W MTBF: 100,000 HRS AT 80% LOAD DUAL BALL BEARING FANS OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/TUV/CE/CB

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number ATX-4001-A
Product Name P4 ATX 400W UL/CSA, EPS version, Dual Fans
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details