Huntec, Inc. For 1U rackmount, P4 300W FSP-1U/30

Description
FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm
Description
FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Suppliers

Company
Product
Description
Supplier Links
For 1U rackmount, P4 300W - FSP-1U/30 - Huntec, Inc.
Chino, CA, USA
For 1U rackmount, P4 300W
FSP-1U/30
For 1U rackmount, P4 300W FSP-1U/30
FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25ºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number FSP-1U/30
Product Name For 1U rackmount, P4 300W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Medical Power Supply; Laser Power Supply; Rectifier; AC/DC Converter; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
View Details