Huntec, Inc. 500W ATX Mini Redundant, with 2 AC input, EPS TC-500R8A

Description
TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE
Description
TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
500W ATX Mini Redundant, with 2 AC input, EPS - TC-500R8A - Huntec, Inc.
Chino, CA, USA
500W ATX Mini Redundant, with 2 AC input, EPS
TC-500R8A
500W ATX Mini Redundant, with 2 AC input, EPS TC-500R8A
TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-500R8A
Product Name 500W ATX Mini Redundant, with 2 AC input, EPS
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
AC-DC Power Supplies - CUS350MP-1000-30 - TDK-Lambda Americas Inc.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details