Huntec, Inc. P4 ATX 350W UL/CSA ATX-3501-F

Description
ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 40C STORAGE TEMPERATURE: -20 to 65C SAFETY: FCC/UL/CSA/TUV/CE/EN
Description
ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 40C STORAGE TEMPERATURE: -20 to 65C SAFETY: FCC/UL/CSA/TUV/CE/EN

Suppliers

Company
Product
Description
Supplier Links
P4 ATX 350W UL/CSA - ATX-3501-F - Huntec, Inc.
Chino, CA, USA
P4 ATX 350W UL/CSA
ATX-3501-F
P4 ATX 350W UL/CSA ATX-3501-F
ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 40C STORAGE TEMPERATURE: -20 to 65C SAFETY: FCC/UL/CSA/TUV/CE/EN

ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W MTBF: 50,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 40C STORAGE TEMPERATURE: -20 to 65C SAFETY: FCC/UL/CSA/TUV/CE/EN

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number ATX-3501-F
Product Name P4 ATX 350W UL/CSA
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 60.0 volts
DC Output Current 8 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supply For Encoders and Controllers -  - Sensata Technologies
Specs
Type DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 5.0 to 24.0 volts
View Details