Huntec, Inc. 400W ATX Mini Redundant, UL/CSA Power Supply TC-400R8

Description
TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE
Description
TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
400W ATX Mini Redundant, UL/CSA Power Supply - TC-400R8 - Huntec, Inc.
Chino, CA, USA
400W ATX Mini Redundant, UL/CSA Power Supply
TC-400R8
400W ATX Mini Redundant, UL/CSA Power Supply TC-400R8
TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-400R8
Product Name 400W ATX Mini Redundant, UL/CSA Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details