Huntec, Inc. For 1U rackmount, P4 350W FSP-1U/35

Description
FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC: yes* Connector Type: ATX 24+8+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19" * MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm
Description
FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC: yes* Connector Type: ATX 24+8+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19" * MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Suppliers

Company
Product
Description
Supplier Links
For 1U rackmount, P4 350W - FSP-1U/35 - Huntec, Inc.
Chino, CA, USA
For 1U rackmount, P4 350W
FSP-1U/35
For 1U rackmount, P4 350W FSP-1U/35
FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC: yes* Connector Type: ATX 24+8+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19" * MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC: yes* Connector Type: ATX 24+8+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19" * MTBF: 100K hours at 25ºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number FSP-1U/35
Product Name For 1U rackmount, P4 350W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - atm-090t-a190-19789 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 19.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details