Huntec, Inc. For 1U rackmount, P4 250W AP-1U/25

Description
AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18"* MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)
Description
AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18"* MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

Suppliers

Company
Product
Description
Supplier Links
For 1U rackmount, P4 250W - AP-1U/25 - Huntec, Inc.
Chino, CA, USA
For 1U rackmount, P4 250W
AP-1U/25
For 1U rackmount, P4 250W AP-1U/25
AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18"* MTBF: 140K hours at 25âºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2* Leads Length: 18"* MTBF: 140K hours at 25ºC * Fan: 2x40mm B/B* Operating Temperature: 0~50 C * Storage Temperature: -25 ~ +85 C* Frequency: 63/47Hz * Humidity: 20% to 80% * Safety: UL, CSA, ICE, TUV, CE, FCC* Dimensions: 190mm (L) x 100mm (W) x 40mm (H)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AP-1U/25
Product Name For 1U rackmount, P4 250W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 2 to 6.2 amps
DC Output Power 298 watts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details