Huntec, Inc. Datasheets for Computer Power Supplies

Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more

Product Name Notes
AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max.
AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max.
AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V=...
AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V=...
AT-250 AT 250W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 250W MTBF: 80,000 HRS AT 80%...
AT-300 AT 300W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 7.0A/4.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80%...
AT-400 AT 400W Power Supply SpecificationINPUT RANGE: 90~135VAC OR 180~265 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W MTBF: 80,000 HRS AT 80%...
ATX-3001-C P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 100~240VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 328W +3.3V AND +5V OUTPUT: MAX 180W MTBF: 50,000...
ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX...
ATX-3004-F1 P4 ATX 300W UL/CSA, BB, Auto Switching SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC auto select FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V,...
ATX-3005-M P4 ATX 300W UL/CSA, Hot Swappable SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 300W +3.3V AND +5V OUTPUT:...
ATX-3501-F P4 ATX 350W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/6.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 350W +3.3V AND +5V OUTPUT: MAX 220W...
ATX-4000-F P4 ATX 400W UL/CSA, BB + PFC SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 400W +3.3V AND +5V...
ATX-4001-A P4 ATX 400W UL/CSA, EPS version, Dual Fans SpecificationINPUT RANGE: 115~230VAC FREQUENCY: 47~63Hz INPUTCURRENT: 10.0A/5.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 436W +3.3V AND +5V MAX...
ATX-4600-F P4 ATX 460W UL/CSA, EPS version, BB Specification* With noise killer* Input Source: Universal* Wattage: 460W * DC Output: +3.3V= 27A, +5V= 29A, +12V= 16.5A -5V=0.3A , -12V=0.8A ,...
ATX-5500-F P4 ATX 550W, UL/CSA, EPS version, BB Specification* With noise killer* Input Source: Universal* Wattage: 550W * DC Output: +3.3V= 27A, +5V= 29A, +12V= 18A -5V=0.3A , -12V=0.8A ,...
BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/ SB5V 70% Typical efficiency at full...
BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved...
DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over...
DC-300-48A DC-DC ATX Type, 300W, -48V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over...
FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC:...
FSP-1U/30 For 1U rackmount, P4 300W Specification* Input Source: UNIVERSAL* Wattage: 300W* DC Output: +3.3V=20A , +5V=25A , +12V=16A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max. * PFC:...
FSP-1U/35 For 1U rackmount, P4 350W Specification* Total Wattage: 350W* Input Source: UNIVERSAL* DC Output: +3.3V=20A , +5V=25A , +12V=20A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=157W Max.* PFC:...
MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910
RAH-6300F Horizontal 300W Full ATX Redundant, UL/CSA Power Supply Specification70% typical efficiency at full load Overload Protection : 130-150% max Over Voltage Protection : +5V output : 5.5V-6.5V OverCurrent Protection...
RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM- 976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD...
TC-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V auto switching +5V=35A , +12V=18A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A +5V & +3.3V=...
TC-2U/40 For 2U or 3U rackmount, P4 400W Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=20A , +3.3V=20A, -5V=0.3A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. *...
TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max.
TC-2U/R40 Redundant for 2U/3U, P4 400W, EPS Specification* Total Wattage: 400W* Input Source: 115V/230V auto switching+5V=40A , +12V=28A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=1.5A+5V & +3.3V= 378W Max. * Connector...
TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL...
TC-300R8A 300W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65%...
TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL...
TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65%...
TC-500R8A 500W ATX Mini Redundant, with 2 AC input, EPS SpecificationPOWER RANGE: 500W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 210W EFFICIENCY:65%...
ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. *...