Huntec, Inc. AT 300W 2xPS2 Size Redundant Power Supply RPI-4300F

Description
RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM- 976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/CSA/TUV
Description
RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM- 976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/CSA/TUV

Suppliers

Company
Product
Description
Supplier Links
AT 300W 2xPS2 Size Redundant Power Supply - RPI-4300F - Huntec, Inc.
Chino, CA, USA
AT 300W 2xPS2 Size Redundant Power Supply
RPI-4300F
AT 300W 2xPS2 Size Redundant Power Supply RPI-4300F
RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM- 976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/CSA/TUV

RPI-4300F AT 300W 2xPS2 Size Redundant Power Supply SpecificationForCLM-976, 978 and 979 INPUT RANGE: 90~132VAC OR 180~260 VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 60% AT FULL LOAD OUTPUT: MAX 300W MTBF: 80,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/CSA/TUV

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number RPI-4300F
Product Name AT 300W 2xPS2 Size Redundant Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details