Huntec, Inc. For 2U or 3U rackmount, P4 350W AP-2U/35

Description
AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V= 220W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)
Description
AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V= 220W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
For 2U or 3U rackmount, P4 350W - AP-2U/35 - Huntec, Inc.
Chino, CA, USA
For 2U or 3U rackmount, P4 350W
AP-2U/35
For 2U or 3U rackmount, P4 350W AP-2U/35
AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V= 220W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

AP-2U/35 For 2U or 3U rackmount, P4 350W Specification* Total Wattage: 350W * Input Source: 115V/230V manual switching +5V=35A , +12V=22A , +3.3V=28A, -5V=0.8A , -12V=0.1A, +5Vsb=2.5A +5V & +3.3V= 220W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25ºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AP-2U/35
Product Name For 2U or 3U rackmount, P4 350W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data