Huntec, Inc. DC-DC AT Type, 250W, -24V Power Supply DC-250-24

Description
DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over Voltage Protection : 5.5V to 7V at +5V Safety Standard : Meet UL/CSA/TUV/CE Series : BPS : 250DD(250W~48V), BPS-250DX(250W~48V DC) ForCLM-9XX series
Description
DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over Voltage Protection : 5.5V to 7V at +5V Safety Standard : Meet UL/CSA/TUV/CE Series : BPS : 250DD(250W~48V), BPS-250DX(250W~48V DC) ForCLM-9XX series

Suppliers

Company
Product
Description
Supplier Links
DC-DC AT Type, 250W, -24V Power Supply - DC-250-24 - Huntec, Inc.
Chino, CA, USA
DC-DC AT Type, 250W, -24V Power Supply
DC-250-24
DC-DC AT Type, 250W, -24V Power Supply DC-250-24
DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over Voltage Protection : 5.5V to 7V at +5V Safety Standard : Meet UL/CSA/TUV/CE Series : BPS : 250DD(250W~48V), BPS-250DX(250W~48V DC) ForCLM-9XX series

DC-250-24 DC-DC AT Type, 250W, -24V Power Supply SpecificationInput voltage : 18V to 36V DC InputCurrent : Max, 8A at-48V DC, 16A at 24V DC Efficiency : Min 80% Over Voltage Protection : 5.5V to 7V at +5V Safety Standard : Meet UL/CSA/TUV/CE Series : BPS : 250DD(250W~48V), BPS-250DX(250W~48V DC) ForCLM-9XX series

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number DC-250-24
Product Name DC-DC AT Type, 250W, -24V Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp150-aban3-19793 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 19.0 volts
View Details
Load Cell Power Supply Module, Adjustable - PSM-R - Transducer Techniques, LLC
Specs
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 4.0 to 15.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details