Huntec, Inc. 400W ATX Mini Redundant, With 2 AC input, EPS TC-400R8A

Description
TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE
Description
TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
400W ATX Mini Redundant, With 2 AC input, EPS - TC-400R8A - Huntec, Inc.
Chino, CA, USA
400W ATX Mini Redundant, With 2 AC input, EPS
TC-400R8A
400W ATX Mini Redundant, With 2 AC input, EPS TC-400R8A
TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25C SAFETY: FCC/UL/CSA/CB/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-400R8A
Product Name 400W ATX Mini Redundant, With 2 AC input, EPS
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Load Cell Power Supply Module, Adjustable - PSM-R - Transducer Techniques, LLC
Specs
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 4.0 to 15.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details