Huntec, Inc. For 1U rackmount, P4 250W FSP-1U/25

Description
FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm
Description
FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Suppliers

Company
Product
Description
Supplier Links
For 1U rackmount, P4 250W - FSP-1U/25 - Huntec, Inc.
Chino, CA, USA
For 1U rackmount, P4 250W
FSP-1U/25
For 1U rackmount, P4 250W FSP-1U/25
FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25âºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

FSP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: UNIVERSAL* Wattage: 250W* DC Output: +3.3V=16A , +5V=25A , +12V=13A , -5V=0.3A , -12V=0.8A , +5VSB=2A+5V & +3.3V=145W Max. * PFC: yes* Connector Type: ATX 20+4* SATA connector: opt* Disk Leads: 5+1* Leads Length: 19"* MTBF: 100K hours at 25ºC* Fan: 2x40mm B/B* Frequency: 3A 60 / 6A 50Hz* Humidity: 5~95% RH* Operating Temperature: 50 C* Storage Temperature: -20 ~ +80 C* Safety: FCC, UL, CAS TUV, NEMKO, CB & CE* Dimensions: 205*100*40.5 mm

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number FSP-1U/25
Product Name For 1U rackmount, P4 250W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, ukca
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details