Huntec, Inc. P4 ATX 300W UL/CSA ATX-3003-F0

Description
ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX 280W MTBF: 100,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: FCC/UL/CSA/TUV/CE/EN
Description
ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX 280W MTBF: 100,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: FCC/UL/CSA/TUV/CE/EN

Suppliers

Company
Product
Description
Supplier Links
P4 ATX 300W UL/CSA - ATX-3003-F0 - Huntec, Inc.
Chino, CA, USA
P4 ATX 300W UL/CSA
ATX-3003-F0
P4 ATX 300W UL/CSA ATX-3003-F0
ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX 280W MTBF: 100,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: FCC/UL/CSA/TUV/CE/EN

ATX-3003-F0 P4 ATX 300W UL/CSA SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 65% AT FULL LOAD OUTPUT: MAX 300W +3.3V, +5V AND +12V OUTPUT: MAX 280W MTBF: 100,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: FCC/UL/CSA/TUV/CE/EN

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number ATX-3003-F0
Product Name P4 ATX 300W UL/CSA
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
Regulatory Compliance EMC & immunity compliant (EN55022-B, FCC-B, VCCI-B, EN61000 series); Certified to UL62368-1, EN60601-1, CE, PSE
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details