Huntec, Inc. 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready BPS-600R3

Description
BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved UL/CSA/TUV/CB/CE/PFC Dimension: W85.5 x H193.6 x D189 ForCLM-7501
Description
BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved UL/CSA/TUV/CB/CE/PFC Dimension: W85.5 x H193.6 x D189 ForCLM-7501

Suppliers

Company
Product
Description
Supplier Links
600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready - BPS-600R3 - Huntec, Inc.
Chino, CA, USA
600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready
BPS-600R3
600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready BPS-600R3
BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved UL/CSA/TUV/CB/CE/PFC Dimension: W85.5 x H193.6 x D189 ForCLM-7501

BPS-600R3 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready SpecificationInput Voltage: 90V-132V AC or 180V-264V Input Frequency: 47-63 Hz 70% typical efficiency at full load Safety Standards Approved UL/CSA/TUV/CB/CE/PFC Dimension: W85.5 x H193.6 x D189 ForCLM-7501

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number BPS-600R3
Product Name 600W ATX Redundant for 5U, UL/CSA Power Supply, EPS ready
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply / Open Frame/Enclosed - tps-ys5sce-12v-28391 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 12.0 volts
DC Output Power 6 watts
View Details
AC-DC Power Supplies - CUS350MP-1000-48/TA - TDK-Lambda Americas Inc.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Applications Rugged, Industrial Applications
View Details