Huntec, Inc. For 2U or 3U rackmount, P4 460W, EPS TC-2U/46

Description
TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 24+8+4* Total Leads: 6+1 * Leads Length: 22?* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)
Description
TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 24+8+4* Total Leads: 6+1 * Leads Length: 22?* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
For 2U or 3U rackmount, P4 460W, EPS - TC-2U/46 - Huntec, Inc.
Chino, CA, USA
For 2U or 3U rackmount, P4 460W, EPS
TC-2U/46
For 2U or 3U rackmount, P4 460W, EPS TC-2U/46
TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 24+8+4* Total Leads: 6+1 * Leads Length: 22?* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

TC-2U/46 For 2U or 3U rackmount, P4 460W, EPS Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=40A , +12V=24A , +3.3V=20A, -5V=0.5A , -12V=0.8A, +5Vsb=2A+5V & +3.3V= 200W Max. * Connector Type: 24+8+4* Total Leads: 6+1 * Leads Length: 22?* MTBF: 100K hours at 25ºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 200mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-2U/46
Product Name For 2U or 3U rackmount, P4 460W, EPS
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details