Huntec, Inc. For 2U or 3U rackmount, P4 300W AP-2U/30

Description
AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)
Description
AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
For 2U or 3U rackmount, P4 300W - AP-2U/30 - Huntec, Inc.
Chino, CA, USA
For 2U or 3U rackmount, P4 300W
AP-2U/30
For 2U or 3U rackmount, P4 300W AP-2U/30
AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25âºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

AP-2U/30 For 2U or 3U rackmount, P4 300W Specification* Total Wattage: 300W * Input Source: 115V/230V manual switching +5V=34A , +12V=15A , +3.3V=25A, -5V=0.5A , -12V=0.8A, +5Vsb=2.5A +5V & +3.3V= 200W Max. * Connector Type: 20+4 * Total Leads: 5+2* Leads Length: 20"* MTBF: 100K hours at 25ºC * Fan: 2x60mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~50C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 100mm x 70mm x 201mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number AP-2U/30
Product Name For 2U or 3U rackmount, P4 300W
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, ukca
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details