Huntec, Inc. 300W ATX Mini Redundant, UL/CSA Power Supply TC-300R8

Description
TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE
Description
TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

Suppliers

Company
Product
Description
Supplier Links
300W ATX Mini Redundant, UL/CSA Power Supply - TC-300R8 - Huntec, Inc.
Chino, CA, USA
300W ATX Mini Redundant, UL/CSA Power Supply
TC-300R8
300W ATX Mini Redundant, UL/CSA Power Supply TC-300R8
TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C MTBF: 100,000 HRS AT 25 ?C SAFETY: FCC/UL/CSA/CB/TUV/CE

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number TC-300R8
Product Name 300W ATX Mini Redundant, UL/CSA Power Supply
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details