ATX-3005-M P4 ATX 300W UL/CSA, Hot Swappable SpecificationINPUT RANGE: 95~132VAC OR 180~264VAC FREQUENCY: 47~63Hz INPUTCURRENT: 6.0A/3.0A FOR 115/230VAC EFFICIENCY: 70% AT FULL LOAD OUTPUT: MAX 300W +3.3V AND +5V OUTPUT: MAX 150W MTBF: 100,000 HRS AT 80% LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 80C SAFETY: UL/CSA/TUV/CE
| Huntec, Inc. | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | ATX-3005-M |
| Product Name | P4 ATX 300W UL/CSA, Hot Swappable |
| Type | Computer Power Supply |