Huntec, Inc. Datasheets for Uninterruptible Power Supplies (UPS)

Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more

Product Name Notes
UPS-1500VA-NET 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 1500VA / 1050W Input: 110/120/127VAC, Acceptable Voltage Range:...
UPS-1750VA-PRO 1750VAC , 1050W, RACKMOUNT OR TOWER, LCD DISPLAY AccessoriePACKAGE INCLUDES:UPS-1750VA- PRO UPSProduct Manual Registration Card Connected Equipment Warranty Software CD StandardCapacity: 1750VA / 1050W Input: 110/115/120VAC, Acceptable Voltage Range:...
UPS-1800VA-TW 1800VAC , 900W, TOWER TYPE, LCD DISPLAY AccessoriePACKAGE INCLUDES: UPS-1800VA-TW UPS Product Manual Registration CardConnected Equipment Warranty RJ 11 Cable (Phone Cable) USB Cable Software CD StandardCapacity: 1800VA /...
UPS-2000VA-NET 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 2000VA / 1340WInput: 110/120/127VAC, Acceptable Voltage Range:...
UPS-3000VA-NET 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 3000VA / 2100WInput: 110/120/127VAC, Acceptable Voltage Range:...
UPS-3000VA-PRO 3000VAC , 1800W, RACKMOUNT OR TOWER AccessoriePACKAGE INCLUDES: UPS-3000VA-PRO UPSProduct ManualRegistration CardConnected Equipment Warranty Software CD StandardCapacity: 3000VA / 1800W Input: 110/115/120VAC, Acceptable Voltage Range: 86-144VACInput socket: L5-30POutput: 110/115/120VACOutput...