Huntec, Inc. Redundant for 2U/3U, P4 460W, EPS, $175.00 ZP-2U/R46

Description
ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. * PFC: yes* Connector Type: 24+8+4* Total Leads: 4+1 * Leads Length: 18" * MTBF: 100K hours at 25âºC * Fan: 2x40mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~40C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 101mm x 84mm x 300mm (WxHxD)
Description
ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. * PFC: yes* Connector Type: 24+8+4* Total Leads: 4+1 * Leads Length: 18" * MTBF: 100K hours at 25âºC * Fan: 2x40mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~40C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 101mm x 84mm x 300mm (WxHxD)

Suppliers

Company
Product
Description
Supplier Links
Redundant for 2U/3U, P4 460W, EPS, $175.00 - ZP-2U/R46 - Huntec, Inc.
Chino, CA, USA
Redundant for 2U/3U, P4 460W, EPS, $175.00
ZP-2U/R46
Redundant for 2U/3U, P4 460W, EPS, $175.00 ZP-2U/R46
ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. * PFC: yes* Connector Type: 24+8+4* Total Leads: 4+1 * Leads Length: 18" * MTBF: 100K hours at 25âºC * Fan: 2x40mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~40C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 101mm x 84mm x 300mm (WxHxD)

ZP-2U/R46 Redundant for 2U/3U, P4 460W, EPS, $175.00 Specification* Total Wattage: 460W* Input Source: 115V/230V auto switching+5V=30A , +12V=32A , +3.3V=24A, -5V=0.7A , -12V=0.7A, +5Vsb=2A+5V & +3.3V= 460W Max. * PFC: yes* Connector Type: 24+8+4* Total Leads: 4+1 * Leads Length: 18" * MTBF: 100K hours at 25ºC * Fan: 2x40mm B/B * Frequecy: 50/60 Hz* Humidity: 10% ~ 90% * Operating Temperature: 0C~40C * Storage Temperature: -20 ~ +70 C * Safety: UL, CSA, TUV, FCC * Dimensions: 101mm x 84mm x 300mm (WxHxD)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number ZP-2U/R46
Product Name Redundant for 2U/3U, P4 460W, EPS, $175.00
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter; DC-DC Converter
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details