Huntec, Inc. Micro-ATX 200W for 2U chassis MA-200

Description
MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910
Description
MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910

Suppliers

Company
Product
Description
Supplier Links
Micro-ATX 200W for 2U chassis - MA-200 - Huntec, Inc.
Chino, CA, USA
Micro-ATX 200W for 2U chassis
MA-200
Micro-ATX 200W for 2U chassis MA-200
MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910

MA-200 Micro-ATX 200W for 2U chassis SpecificationInput 115/230V 4/2A 60-50Hz Max Output Power : 145W DC Output : 5V/12V-12V/3.3V/5VSB ForCLM-910

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category DC Power Supplies
Product Number MA-200
Product Name Micro-ATX 200W for 2U chassis
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, cRUus, ukca, ENEC_MARK_15-01-black
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details