SMC Pneumatics (UK) Ltd. Speed Controller Valve SMC-2055

Description
Air Cylinder Speed Controllers allow for accurate control even on low speed. Choose from inline one touch fittings that minimize installation time and cost or threaded elbow controllers that swivel 360 degrees. . Threaded Elbow Air Cylinder Speed Controller connects to diameter tubes with 1/4 threads for accurate control even on low speeds.
Description
Air Cylinder Speed Controllers allow for accurate control even on low speed. Choose from inline one touch fittings that minimize installation time and cost or threaded elbow controllers that swivel 360 degrees. . Threaded Elbow Air Cylinder Speed Controller connects to diameter tubes with 1/4 threads for accurate control even on low speeds.

Suppliers

Company
Product
Description
Supplier Links
Speed Controller Valve - SMC-2055 - Reid Supply
Norton Shores, MI, United States
Speed Controller Valve
SMC-2055
Speed Controller Valve SMC-2055
Air Cylinder Speed Controllers allow for accurate control even on low speed. Choose from inline one touch fittings that minimize installation time and cost or threaded elbow controllers that swivel 360 degrees. . Threaded Elbow Air Cylinder Speed Controller connects to diameter tubes with 1/4 threads for accurate control even on low speeds.

Air Cylinder Speed Controllers allow for accurate control even on low speed. Choose from inline one touch fittings that minimize installation time and cost or threaded elbow controllers that swivel 360 degrees.


. Threaded Elbow Air Cylinder Speed Controller connects to diameter tubes with 1/4 threads for accurate control even on low speeds.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Valves
Product Number SMC-2055
Product Name Speed Controller Valve
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000003542-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-100-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details