Parker Hannifin Corporation Blocking Valve MFP-308

Description
Blocking Valves control the flow of air or oil in one direction to regulate the speed of the piston in pneumatic applications. The knurled knob can be used to increase or decrease the flow and tightened to maintain the desired setting. . Blocking Valve with 1/8 NPT threaded ports control 8.8 CFM (ft³/min) flow and up to 2000 PSI maximum pressure. Suitable for temperatures from -.
Description
Blocking Valves control the flow of air or oil in one direction to regulate the speed of the piston in pneumatic applications. The knurled knob can be used to increase or decrease the flow and tightened to maintain the desired setting. . Blocking Valve with 1/8 NPT threaded ports control 8.8 CFM (ft³/min) flow and up to 2000 PSI maximum pressure. Suitable for temperatures from -.

Suppliers

Company
Product
Description
Supplier Links
Blocking Valve - MFP-308 - Reid Supply
Norton Shores, MI, United States
Blocking Valve
MFP-308
Blocking Valve MFP-308
Blocking Valves control the flow of air or oil in one direction to regulate the speed of the piston in pneumatic applications. The knurled knob can be used to increase or decrease the flow and tightened to maintain the desired setting. . Blocking Valve with 1/8 NPT threaded ports control 8.8 CFM (ft³/min) flow and up to 2000 PSI maximum pressure. Suitable for temperatures from -.

Blocking Valves control the flow of air or oil in one direction to regulate the speed of the piston in pneumatic applications. The knurled knob can be used to increase or decrease the flow and tightened to maintain the desired setting.


. Blocking Valve with 1/8 NPT threaded ports control 8.8 CFM (ft³/min) flow and up to 2000 PSI maximum pressure. Suitable for temperatures from -.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Valves
Product Number MFP-308
Product Name Blocking Valve
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303044 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
281 PRI®/Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; PRI®/Check Valves
Valve Size 0.28 inch (7.14 mm)
View Details