Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27656T19B35A

Description
LJT 32C 32#20 PIN REAR WALL
Request a Quote
Description
LJT 32C 32#20 PIN REAR WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T19B35A - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 PIN REAR WALL

LJT 32C 32#20 PIN REAR WALL

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27656T19B35A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27656T19B35A
Connectors Mil-Qualified, Circular Body, All MS27656T19B35A
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Industrial - 96J6843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Industrial
96J6843
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Industrial 96J6843
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T19B35A MS27656T19B35A 96J6843
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1131 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details