Amphenol Industrial Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial MS27656T15B35A

Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote
Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T15B35A - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
Swedesboro, NJ, United States
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial - 31K3954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial
31K3954
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial 31K3954
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T15B35A MS27656T15B35A 31K3954
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XC5(DIN Twin-contact Connectors)   - XC5D-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers