Amphenol Industrial Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial MS27656T15F5S

Description
LJT 5C 5#16 SKT RECP
Request a Quote
Description
LJT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T15F5S - PEI-Genesis
Philadelphia, PA, United States
LJT 5C 5#16 SKT RECP

LJT 5C 5#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
LJT 5C 5#16 SKT RECP

LJT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial - 22M1328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial
22M1328
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial 22M1328
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T15F5S MS27656T15F5S 22M1328
Product Name Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details