Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 38999 S2 STR PLG 22#22D SKT CAD | |
| 38999 SII STD PLUG W/ POTTING 8-35SKT,6#22 KEYED-A NICKEL | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... | |
| REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT | |
| STD D38999 SII WITH E-NUT | |
| STD PLUG 38999 SII WITH E-NUT | |
| STD PLUG D38999 SII WITH E-NUT | |
| STD PLUG, 38999 SII W/ E-NUT | |
| STD PLUG, 38999 SII WITH E-NUT | |
| STD PLUG, 38999 SII | |
| STP PLIUG 38999 SII WITH E-NUT | |
| STP PLUG D38999 SII WITH E-NUT | |
| STRAIGHT PLUG SERIES II ELECTR | |
| STRAIGHT PLUG SERIES II | |
| STRAIGHT PLUG WITH E NUT | |
| STRAIGHT PLUG |
| << Prev | Next >> |