Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace MS27656T15F35SA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace - 43W1462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace
43W1462
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace 43W1462
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Conn D38999 Circ Skt 37 Pos Crmp St Wall Mnt 37Term Amphenol - 79AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 37 Pos Crmp St Wall Mnt 37Term Amphenol
79AH4603
Conn D38999 Circ Skt 37 Pos Crmp St Wall Mnt 37Term Amphenol 79AH4603
CONN D38999 CIRC SKT 37 POS CRMP ST WALL MNT 37TERM

CONN D38999 CIRC SKT 37 POS CRMP ST WALL MNT 37TERM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43W1462 79AH4603
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace Conn D38999 Circ Skt 37 Pos Crmp St Wall Mnt 37Term Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0181 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers