Amphenol Aerospace Corporation Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace MS27656T25F35PB

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace - 03M9185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
03M9185
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace 03M9185
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9185
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589063-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details