Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E18B35P

Description
JT 66C 66#22D PIN RECP
Request a Quote
Description
JT 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E18B35P - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22D PIN RECP

JT 66C 66#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E18B35P
MIL Spec Connector - MIL-DTL-38999 II MS27508E18B35P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial - 96J6731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
96J6731
Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial 96J6731
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E18B35P MS27508E18B35P 96J6731
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 18, 66 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details