Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27656T25F19B

Description
LJT 19C 19#12 SKT WALL RECP
Request a Quote
Description
LJT 19C 19#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25F19B - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#12 SKT WALL RECP

LJT 19C 19#12 SKT WALL RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27656T25F19B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27656T25F19B
Connectors Mil-Qualified, Circular Body, All MS27656T25F19B
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial - 31K4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
31K4080
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial 31K4080
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25F19B MS27656T25F19B 31K4080
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details