Amphenol Aerospace Corporation Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial MS27508E8F35S

Description
CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial - 96J6805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial
96J6805
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial 96J6805
CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace - 42W4361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace
42W4361
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace 42W4361
CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6805
Product Name Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data