Amphenol Aerospace Corporation Circular Connectors - MS27508E12F4S MS27508E12F4S

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1065396-MS27508E12F4 S Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1065396-MS27508E12F4 S Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS27508E12F4S - 1065396-MS27508E12F4S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27508E12F4S
1065396-MS27508E12F4S
Circular Connectors - MS27508E12F4S 1065396-MS27508E12F4S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1065396-MS27508E12F4 S Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1065396-MS27508E12F4S
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Aerospace - 19M7736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Aerospace
19M7736
Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Aerospace 19M7736
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1065396-MS27508E12F4S 19M7736
Product Name Circular Connectors - MS27508E12F4S Circular Connector, Receptacle, Size 12, 4 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details