Amphenol Industrial Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Industrial MS27656T21B16S

Description
LJT 16C 16#16 SKT RECP
Request a Quote
Description
LJT 16C 16#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T21B16S - PEI-Genesis
Philadelphia, PA, United States
LJT 16C 16#16 SKT RECP

LJT 16C 16#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Industrial - 25K6875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Industrial
25K6875
Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Industrial 25K6875
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T21B16S 25K6875
Product Name Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details