Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Aerospace MS27508E22F21S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Aerospace - 48M3478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Aerospace
48M3478
Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Aerospace 48M3478
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3478
Product Name Circular Connector, Receptacle, Size 22, 21 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details