Amphenol Aerospace Corporation Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace MS27656T25B35PB

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace - 96J6882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
96J6882
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace 96J6882
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6882
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers