Amphenol Industrial Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial MS27656T21B35A

Description
LJT 79C 79#22D PIN REAR WALL
Request a Quote
Description
LJT 79C 79#22D PIN REAR WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T21B35A - PEI-Genesis
Philadelphia, PA, United States
LJT 79C 79#22D PIN REAR WALL

LJT 79C 79#22D PIN REAR WALL

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial - 31K4012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
31K4012
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial 31K4012
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T21B35A 31K4012
Product Name Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details