Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All MS27656T25F37P

Description
LJT 37C 37#16 PIN RECP
Request a Quote
Description
LJT 37C 37#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25F37P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 PIN RECP

LJT 37C 37#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
LJT 37C 37#16 PIN RECP

LJT 37C 37#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27656T25F37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27656T25F37P
Connectors Mil-Qualified, Circular Body, All MS27656T25F37P
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Aerospace - 97J9953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Aerospace
97J9953
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Aerospace 97J9953
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25F37P MS27656T25F37P MS27656T25F37P 97J9953
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details