Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace MS27656T11B98S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace - 31K3912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
31K3912
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace 31K3912
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3912
Product Name Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products