Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27656E13F35A

Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote
Description
LJT 22C 22#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 22C 22#22D PIN WALL RECP

LJT 22C 22#22D PIN WALL RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27656E13F35A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27656E13F35A
Connectors Mil-Qualified, Circular Body, All MS27656E13F35A
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial - 33K9728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial
33K9728
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial 33K9728
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27656E13F35A MS27656E13F35A 33K9728
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products