BOGEN Magnetics GmbH Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12,...
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides...
BOGEN produces magnetic scales and suitable accessories for a big variety of different applicaitons. The magnetic scale incremental bar can be attached with a scale written with one track or...
BOGEN produces magnetic scales for a large variety of different applications. Linear Magnetic Nonius Scales can be encoded two or three tracks. Using different accuracy classes scales can be tailored...
Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and...
IKS15 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure...
IKS15.1 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure...
Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. The magnetization process, developed and patented by BOGEN, writes the magnetic poles with an...
Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. They can be encoded with one or multiple tracks, with or without reference. The...
The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can...
The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be...
The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination...
The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than...
The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10...
When it comes to speed and position feedback requirements for linear motors, pick and place robots, and electronics and semiconductor manufacturing systems, linear encoder IKS24 is the right choice. It...
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements...
With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space.
With the compact incremental magnetic sensing head IKP11, BOGEN offers superb performance in a small form factor. If space is decisive IKP11 is an excellent choice. IKP11 is the preferred...
With the compact incremental magnetic sensing head IKS11, BOGEN offers superb performance in a small form factor. If space is decisive IKS11 is an excellent choice. IKS11 is the preferred...
xMARS is an absolute magnetic sensor for linear measurement applications. The fast and reliable sensing circuit allows both position and velocity feedback in motion control systems. xMARS is the most...