Encoder Products Company Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which...
The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable,...
The Model TR1 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance over a wide variety of surfaces. An integrated encoder, measuring wheel, and spring-loaded...
The Model TR2 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance in almost any application. The Model TR2 and features an integrated encoder and...
The Model TR3 Heavy Duty Tru-Trac® is an integrated heavy duty encoder and spring-loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in both single and optional dual-wheel...