TR Electronic Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Cascadable up to 20m, delivered in handy pieces - Mounting is very easy. By adding profile houses of positioning sensors, you can achieve arbitrary lenghts. To achieve a continuous... | |
| Stainless Steel Linear Sensor - LA 66K | |
| The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. | |
| The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positionig response and securely resolves up to 0,05mm. | |
| Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. | |
| Distance Measurement for Engineering with a guided magnet. Profile housing makes the LP46 our toughest Linear Measurement System. The measured length is protected in an extruded section out of aluminum. | |
| For Linear measurement, it is a non-contact and wear-free measurement system. It is easy to mount through profile housing. With a wide variety of interfaces available. | |
| Linear Sensor LP 38 100 - 4000mm | |
| Suitable for the level measurement in aggressive mediums. To achieve a high resistance against the mediums, the measurement and electronic systems are put into a tube with a flange made... | |
| The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser... | |
| The LA system works contactless and wear-free. The absolute linear positioning sensors are perfect to build into a hydraulic cylinder. The measurement rod achieves a compression strength up to 600... | |
| The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of... |