Kaman Measuring & Memory LLC dba KMM Precision Measuring Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
Flexible, high-resolution position/displacemen tt systems for OEM applications > 1, 2 and 3 channel configurations > Nanometer to sub-nanometer resolution > Easy, cost-effective performance customization > CE and RoHS compliant...
For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term).
Modular rack-mounted multi-channel position sensing system >Modularized rack format >Standard 3U by 7T Eurocard modules >Resolution to 10 micro inches or better >Multiple channels, rack mounted or bench-top enclosures >21...
Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar...
The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target >