Novotechnik U.S., Inc. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Designed for hydraulic and pneumatic applications, Novotechnik in-cylinder position sensors feature magetostrictive non-contacting technology for long life. | |
| For applications requiring a rodless side-driven actuator. | |
| Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with... | |
| Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating... | |
| Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs. | |
| Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and... |