Ametek Solartron Metrology Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
•±1, ±2.5, ±5, ±10 mm Measurement Range •DC Unipolar, Bipolar and 4-20 mA Output •Excellent Repeatability: 0.15 μ •Linearity 0.2% •Precision Ball Bearings •Large Selection of Probe Tips •3D drawings...
Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear...
<0.2% Linearity Analogue, DC and 4-20mA versions 19 mm diameter stainless steel body IP65 and IP67 option •Excellent measuring range for the body length Multiple output options with integrated electronics...
2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in...
2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings.
2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution...
3, 12, 25mm measurement range 0.25% Linearity FRO Small 9.5mm body diameter With a 9.5mm body diameter, the Optimum Series of LVDT displacement transducers is the ideal choice for process...
Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in...