Hypersen Technologies Co., Ltd. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| HPS-LCB02 is a high-precision laser cross beam sensor for industrial positioning. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane. It can be... | |
| The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the... | |
| This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It... |