Exsenco, LLC Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe... | |
| Between probe and controller, RS422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with GYDC-05 controller, Min. 1µm resolution is possible. | |
| GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. | |
| GYKMR is replacement model of GYKM-RS which head part became slim. And it was added auto calibration function. By the function, a difference in the output when you change the... | |
| GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67... | |
| GYMR6 probe is the flat head type, high accuracy probe which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. Between... | |
| GYMRA probe is the flat head type, analog output sensor which put the thickness of the head part of a GYSE probe in 48.5mm by the latest circuit design. The... | |
| GYMS probe/GYMSC controller is a compact, low-cost type series adopting newly developed signal detecting method. GYMS probe has interchangeability in mechanical dimension with GYMT series, also protection graded up to... | |
| GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length... | |
| GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length... | |
| GYRHP-MR6, which is different from conventional GY series, achieved pressure-resistant 70MPa (rod) by redesign in head and rod part. Standard of protection grade is IP67, but you can select water-proof... | |
| Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at... | |
| SANTEST Analogue Output (replacement model for GYLT, GYLS) | |
| SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch... | |
| SANTEST's CS model is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted... | |
| SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now... | |
| SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the... | |
| SANTEST's GYcRS and GYcRP probe use RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS... | |
| SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS... | |
| SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS... | |
| SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes... | |
| SANTEST's GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet our device of circuit produces high performance... | |
| SANTEST's GYKS series are another model for previous GYKM-LT/LS. Through the body, Φ25mm×height 22.5mm is achieved without head parts Φ37 of GYKM-LT/LS series, thus smart design is enjoyed. Two types... | |
| SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. | |
| SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors... | |
| SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of... | |
| SANTEST's GYPMR probe has been developed as the most compact head type. Adopting Piezo detecting system inside the probe head, it has two main advantages; namely, short dead zone length... | |
| SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. | |
| SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional... | |
| SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of... | |
| SANTEST's Linear profile GYKM series have new version of all electronics integrated-"GYKM-LT/ LS". Mounting signal processing electronics to probe head, you can get a current analogue signal (4-20mA or 0-10V)... | |
| SANTEST's Profibus interface type "GYSE-P" has newly joined the GYSE series. GYSE-P probe outputs the position data of the magnet with Profibus DP (DPV0) of maximum baud rate 12Mbps. Sensor... | |
| Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal... | |
| The GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Positon output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analogue type. | |
| The profile measuring Φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and... | |
| The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS... | |
| The sensor head of SANTEST's GYPM probe is more compact. By new design of probe head, screw side dead zone has been shortened to 30mm (Standard). As to tip dead... | |
| This is the linear profile version of GYMR6. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output... | |
| This is the linear profile version of GYSE-R. Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output... |