Micro-Epsilon Group Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
A coil integrated in the sensor housing is energized by a high-frequency alternating current. The emerging electromagnetic field changes when approaching a turbo charger blade and every blade generates a...
As the controller is in a protected miniature housing and designed for ambient temperatures up to 115 °C, the controller is easy to integrate into the engine compartment. turboSPEED DZ140...
As well as standard sensors in conventional designs, miniature sensors with the smallest possible dimensions that achieve high precision measurement results are also available. Pressure-resistant versions, screened housings, ceramic types...
Capacitive CSE/HT sensors are characterized by a particularly wide temperature range of up to +800 °C. The integrated high-temperature sensor cable compensates for interference from electric and magnetic fields. In...
Capacitive CSE/Mx sensors have an integrated thread. This means they can be screwed directly into place at the measurement point and are used when clamping is not possible. Due to...
Capacitive CSG and CSF sensors are characterized by their extremely flat PCB design and are therefore particularly suitable for gap measurements. The CSF models detect the gap on one side...
Capacitive CSH sensors are cylindrical sensors for applications where maximum precision is required. They are mounted using circumferential clamping or spot clamping. The sensors also have an integrated sensor cable.
Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications.
Capacitive CSHxFL sensors are characterized by their flat design, which enables a lower installation height compared to cylindrical models. Due to their compact design, the sensor cable is already permanently...
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping...
CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for...
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on...
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection,...
LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring...
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm...
Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables...
MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
P115 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. The analog series is extremely compact and offers many...
P115 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. The digital version with absolute or incremental encoder allows...
P200 draw-wire sensors are specially designed for industrial applications in lift engineering, crane systems, forklift trucks and high bay warehouses. The rugged housing and solid, high quality components ensure high...
P60 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application...
P60 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast...
P96 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application...
P96 digital draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and digital output types facilitate fast...
The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well...
The capaNCDT 61x4 is an active capacitive system for industrial distance measurement with long cables. Consisting of a sensor with integrated preamplifier, a robust cable and a compact controller, the...
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to...
The capaNCDT 6500 offers maximum resolution and precision for up to 8 sensors. Inside the rugged aluminum housing, interchangeable and freely combinable demodulator modules ensure optimal signal processing for a...
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact...
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in...
The capaNCDT MD6-22 gauge is a capacitive dual-channel handheld gauge which is compatible with all capacitive sensors from Micro-Epsilon. This measuring system is used in mobile gap and distance measurements...
The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high...
The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with...
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors...
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is...
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high...
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated...
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an...
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments.
The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes and industrial applications. Its compact and robust housing (IP67/IP69K) is made from...
The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes. Its compact and robust housing (IP67/IP69K) made from glass-fiber reinforced plastic and...
The LVP-25-Z20 and LDR-14-Z20 sensors are designed for monitoring the clamping position in machine tools. The cylindrical sensors are integrated into the release device and detect the clamping stroke of...
The MK miniature draw-wire sensors are specially designed for series applications with a large number of pieces. Due to the favorable price and the compact sensor size, new potential designs...
The MK88 is specially designed for mobile applications in series such as mobile cranes or mobile working platforms. The combination of compact size, robust design, measuring range and price makes...
The MP/MPW draw-wire sensors are designed both for industrial use as well as for mobile applications. These draw-wire displacement sensors are the preferred choice where mid-size displacements must be measured...
The MSC7401 / MSC7802 controllers are designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. Due to their robust aluminum...
The MSC7602 controller is designed to be operated with measuring gauges and displacement sensors of the DTA (LVDT) and LDR (half-bridge sensors) series. A wide variety of compatible, inductive displacement...
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with...
The optoNCDT 1900 laser sensors are used for dynamic displacement, distance and position measurements and offer a unique combination of performance, design and integration capability. The integrated high-performance controller enables...
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where...
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the...
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this...
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic...
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector...
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to...
The SGS4701 displacement measuring system is developed specifically for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal expansion of the spindle...
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor.
The TFG6220 measures the thickness of electrically conductive film, e.g. battery film, with maximum precision. The TFG6220 is used for qualification, offline testing of samples, and quality control. A vacuum...
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact...
With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance...